SMC Corporation CKGA100-100Y
- 收藏
- 对比
CKGA100-100Y
2300-CKGA100-100Y
无类别的
--
大陆
立即发货

CLAMP CYLINDER, CK1 SERIES / SMC Corporation CKGA100-100Y
1最小包装量--
添加到询价列表
CKGA100-100Y详情
SMC Corporation CKGA100-100Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Degree of protection (IP), front side
IP40
Rated permanent current Iu
400
RoHS
Non-Compliant
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
0个相似型号
CKGA100-100Y拓展信息







哦! 它是空的。