SMC Corporation CKZ1N63-30RT-CA010
- 收藏
- 对比
CKZ1N63-30RT-CA010
2300-CKZ1N63-30RT-CA010
无类别的
--
大陆
立即发货

CYL, SLIM LINE CLAMP W/SGL ARM
1最小包装量--
CKZ1N63-30RT-CA010详情
SMC Corporation CKZ1N63-30RT-CA010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
CKZ1N63-30RT-CA010拓展信息







哦! 它是空的。