SMC Corporation CKZ2N50-105LT-AA017
- 收藏
- 对比
CKZ2N50-105LT-AA017
2300-CKZ2N50-105LT-AA017
控制器 - 机械安全
--
大陆
立即发货

CLAMP CYLINDER, SLIM LINE, CKZ2N SERIES / SMC Corporation CKZ2N50-105LT-AA017
1最小包装量--
CKZ2N50-105LT-AA017详情
SMC Corporation CKZ2N50-105LT-AA017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Type of electrical connection of main circuit
Other
Type of control element
Rocker lever
Rated permanent current Iu
400
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Adjustment range undelayed short-circuit release
2 - 12
CKZ2N50-105LT-AA017拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。