SMC Corporation CKZ2N50-30DT-CA005CA005
- 收藏
- 对比
CKZ2N50-30DT-CA005CA005
2300-CKZ2N50-30DT-CA005CA005
无类别的
--
大陆
立即发货

CLAMP CYLINDER, SLIM LINE CLAMP, CKZ2N SERIES / SMC Corporation CKZ2N50-30DT-CA005CA005
1最小包装量--
CKZ2N50-30DT-CA005CA005详情
SMC Corporation CKZ2N50-30DT-CA005CA005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
7 - 12
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CKZ2N50-30DT-CA005CA005拓展信息







哦! 它是空的。