SMC Corporation CKZ2N63-45LT-AA033
- 收藏
- 对比
CKZ2N63-45LT-AA033
2300-CKZ2N63-45LT-AA033
控制器 - 机械安全
--
大陆
立即发货

CYL, SLIM LINE CLAMP W/SGL ARM
1最小包装量--
CKZ2N63-45LT-AA033详情
SMC Corporation CKZ2N63-45LT-AA033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Brand
Glenair
Manufacturer
Glenair
RoHS
Non-Compliant
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
CKZ2N63-45LT-AA033拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。