SMC Corporation CKZ2N80-135RT-AA046
- 收藏
- 对比
CKZ2N80-135RT-AA046
2300-CKZ2N80-135RT-AA046
无类别的
--
大陆
立即发货

CYL, SLIM LINE CLAMP W/SGL ARM
1最小包装量--
CKZ2N80-135RT-AA046详情
SMC Corporation CKZ2N80-135RT-AA046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
500 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CKZ2N80-135RT-AA046拓展信息







哦! 它是空的。