SMC Corporation CKZ2N80TF-105DP
- 收藏
- 对比
CKZ2N80TF-105DP
2300-CKZ2N80TF-105DP
控制器 - 机械安全
--
大陆
立即发货

CLAMP CYLINDER, SLIM LINE, CKZ2N SERIES / SMC Corporation CKZ2N80TF-105DP
1最小包装量--
CKZ2N80TF-105DP详情
SMC Corporation CKZ2N80TF-105DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65/IP67
Model
Fix mounted
Number of digital inputs
3
Number of digital outputs
3
Radio standard Bluetooth
无
Radio standard Wi-Fi 802.11
无
RoHS
Non-Compliant
Type of fastening
With screws
深度
56.9
高度
25.4
宽度
44.5
CKZ2N80TF-105DP拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。