SMC Corporation CL0116
- 收藏
- 对比
CL0116
2300-CL0116
无类别的
--
大陆
立即发货

CL0116 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CL0116详情
SMC Corporation CL0116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
20.3
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Brown
Nominal voltage U
500
Conductor category
Class 5 = flexible
CL0116拓展信息







哦! 它是空的。