SMC Corporation CL140-PS
- 收藏
- 对比
CL140-PS
2300-CL140-PS
控制器 - 机械安全
--
大陆
立即发货

SEAL KIT CL1*140, CL1 SERIES / SMC Corporation CL140-PS
1最小包装量--
CL140-PS详情
SMC Corporation CL140-PS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
RoHS
Non-Compliant
CL140-PS拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。