SMC Corporation CLA2108
- 收藏
- 对比
CLA2108
2300-CLA2108
无类别的
--
大陆
立即发货

CLA2108 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CLA2108详情
SMC Corporation CLA2108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
PG
With strain relief
有
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CLA2108拓展信息







哦! 它是空的。