SMC Corporation CLA2B50TN-95-E
- 收藏
- 对比
CLA2B50TN-95-E详情
SMC Corporation CLA2B50TN-95-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Interface Type
CAN, Ethernet, PCIe, SATA, USB
Manufacturer
iWave 系统
Brand
iWave 系统
Tool Is For Evaluation Of
RZ/G1M Qseven
RoHS
Details
系列
RZ/G1M
子类别
开发工具
工作电源电压
12 V
产品类别
Development Boards & Kits - ARM
产品
开发套件
产品类别
Development Boards & Kits - ARM
CLA2B50TN-95-E拓展信息








哦! 它是空的。