SMC Corporation CLA2B63TN-369-E-X1US
- 收藏
- 对比
CLA2B63TN-369-E-X1US
2300-CLA2B63TN-369-E-X1US
无类别的
--
大陆
立即发货

CYL, TIE ROD, LOCKING
1最小包装量--
CLA2B63TN-369-E-X1US详情
SMC Corporation CLA2B63TN-369-E-X1US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
2
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
300
CLA2B63TN-369-E-X1US拓展信息







哦! 它是空的。