SMC Corporation CLA2B63TN-600-E-X1US
- 收藏
- 对比
CLA2B63TN-600-E-X1US
2300-CLA2B63TN-600-E-X1US
无类别的
--
大陆
立即发货

CYL, TIE ROD, LOCKING
1最小包装量--
CLA2B63TN-600-E-X1US详情
SMC Corporation CLA2B63TN-600-E-X1US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
30
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CLA2B63TN-600-E-X1US拓展信息







哦! 它是空的。