SMC Corporation CLA2B63TN-609-E-X1US
- 收藏
- 对比
CLA2B63TN-609-E-X1US
2300-CLA2B63TN-609-E-X1US
无类别的
--
大陆
立即发货

CYL, TIE ROD, LOCKING
1最小包装量--
CLA2B63TN-609-E-X1US详情
SMC Corporation CLA2B63TN-609-E-X1US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
150 - 150
With light source
有
可调节性
not adjustable
CLA2B63TN-609-E-X1US拓展信息







哦! 它是空的。