SMC Corporation CLA2B63TN-762-E-X1US
- 收藏
- 对比
CLA2B63TN-762-E-X1US
2300-CLA2B63TN-762-E-X1US
无类别的
--
大陆
立即发货

CYL, TIE ROD, LOCKING
1最小包装量--
CLA2B63TN-762-E-X1US详情
SMC Corporation CLA2B63TN-762-E-X1US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
945 - 7560
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CLA2B63TN-762-E-X1US拓展信息







哦! 它是空的。