SMC Corporation CLST125TF-100
- 收藏
- 对比
CLST125TF-100
2300-CLST125TF-100
控制器 - 机械安全
--
大陆
立即发货

CYL, LOCKING, LARGE BORE
1最小包装量--
CLST125TF-100详情
SMC Corporation CLST125TF-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Surface
RoHS
无
Manufacturer
Edwards Signaling
Approvals
UL;cUL
Manufacturer Part Number
114SSINC-N5
颜色
Clear
性别
Female
触点样式
Pin
操作方式
Continuous
灯型
Incandescent
工作电压
120 VAC
灯泡功率
15 Watts
CLST125TF-100拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。