SMC Corporation CM2D32-50AZ
- 收藏
- 对比
CM2D32-50AZ
2300-CM2D32-50AZ
无类别的
--
大陆
立即发货

Cylinder, Air / SMC Corporation CM2D32-50AZ
1最小包装量--
CM2D32-50AZ详情
SMC Corporation CM2D32-50AZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
CM2D32-50AZ拓展信息







哦! 它是空的。