SMC Corporation CM2E40-126A
- 收藏
- 对比
CM2E40-126A
2300-CM2E40-126A
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, AIR-CUSHION
1最小包装量--
CM2E40-126A详情
SMC Corporation CM2E40-126A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Thomas & Betts
Approvals
UL;CSA;CE
Manufacturer Part Number
ABB330C7W
额定电流
30 Amps
频率
50/60 Hertz
电压
480
极数
2
连接类型
Connector
知识产权评级
IP67
CM2E40-126A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。