SMC Corporation CMW4-2424/0
- 收藏
- 对比
CMW4-2424/0
2300-CMW4-2424/0
无类别的
--
大陆
立即发货

CMW4-2424/0 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CMW4-2424/0详情
SMC Corporation CMW4-2424/0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
2
Connectable conductor cross section multi-wired
1.5 - 16
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
Package Description
,
Manufacturer Part Number
CMW4-2424/0
Manufacturer
Floeth Electronic Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
FLOETH ELECTRONIC LTD
Risk Rank
5.6
频率
50/60 Hz
达到SVHC
unknown
CMW4-2424/0拓展信息







哦! 它是空的。