SMC Corporation CMW4-4824/0
- 收藏
- 对比
CMW4-4824/0
2300-CMW4-4824/0
无类别的
--
大陆
立即发货

CMW4-4824/0 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CMW4-4824/0详情
SMC Corporation CMW4-4824/0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CMW4-4824/0
Manufacturer
Floeth Electronic Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
FLOETH ELECTRONIC LTD
Risk Rank
5.6
达到SVHC
unknown
CMW4-4824/0拓展信息







哦! 它是空的。