SMC Corporation CP96SDB125-80
- 收藏
- 对比
CP96SDB125-80
2300-CP96SDB125-80
无类别的
--
大陆
立即发货

TIE ROD CYLINDER W/PROFILE TUBE, CP96 SERIES / SMC Corporation CP96SDB125-80
1最小包装量--
添加到询价列表
CP96SDB125-80详情
SMC Corporation CP96SDB125-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
RoHS
Compliant
0个相似型号
CP96SDB125-80拓展信息







哦! 它是空的。