SMC Corporation CPF5.08/10
- 收藏
- 对比
CPF5.08/10
2300-CPF5.08/10
无类别的
--
大陆
立即发货

CPF5.08/10 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CPF5.08/10详情
SMC Corporation CPF5.08/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CPF5.08/10拓展信息







哦! 它是空的。