SMC Corporation CQ2B125-10DCMZ
- 收藏
- 对比
CQ2B125-10DCMZ
2300-CQ2B125-10DCMZ
控制器 - 机械安全
--
大陆
立即发货

COMPACT CYLINDER, CQ2-Z SERIES / SMC Corporation CQ2B125-10DCMZ
1最小包装量--
CQ2B125-10DCMZ详情
SMC Corporation CQ2B125-10DCMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
600 - 1200
Rated permanent current Iu
1200
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
Adjustment range undelayed short-circuit release
2400 - 14400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
CQ2B125-10DCMZ拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。