SMC Corporation CQ2B16-15DM-XC8
- 收藏
- 对比
CQ2B16-15DM-XC8
2300-CQ2B16-15DM-XC8
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT, ADJ STK EXTEND
1最小包装量--
CQ2B16-15DM-XC8详情
SMC Corporation CQ2B16-15DM-XC8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
n/a
包装
Reel
类型
Extraction Kit
子类别
Resistors
技术
厚膜
注意
n/a
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CQ2B16-15DM-XC8拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。