SMC Corporation CQ2B32-90DZ-XC6
- 收藏
- 对比
添加到询价列表
CQ2B32-90DZ-XC6详情
SMC Corporation CQ2B32-90DZ-XC6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Labelled
有
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Metal
0个相似型号
CQ2B32-90DZ-XC6拓展信息








哦! 它是空的。