SMC Corporation CQ2F80-26A-125DCM
- 收藏
- 对比
CQ2F80-26A-125DCM
2300-CQ2F80-26A-125DCM
控制器 - 机械安全
--
大陆
立即发货

ASSY, PISTON ROD, LONG STK
1最小包装量--
CQ2F80-26A-125DCM详情
SMC Corporation CQ2F80-26A-125DCM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 6400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
CQ2F80-26A-125DCM拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。