SMC Corporation CQMB25-15
- 收藏
- 对比
CQMB25-15
2300-CQMB25-15
气动,液压
--
大陆
立即发货

Cylinder, guide rod, compact, 25x15mm stroke, thru hole mt, M thrd / SMC Corporation CQMB25-15
1最小包装量--
CQMB25-15详情
SMC Corporation CQMB25-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
Amphenol Pcd
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Mating Style
可旋转联轴器
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Part # Aliases
A8504910928TW166D
RoHS
N
Shell Sizes
28
Shell Style#
Straight
Manufacturer Series
CQM
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CQMB25-15拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。