SMC Corporation CQSBS25-30DCM
- 收藏
- 对比
CQSBS25-30DCM
2300-CQSBS25-30DCM
控制器 - 机械安全
--
大陆
立即发货

CYL, DBL ACT, ANTI-LATERAL
1最小包装量--
CQSBS25-30DCM详情
SMC Corporation CQSBS25-30DCM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Contact Materials
Copper
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
18
达到SVHC
无SVHC
CQSBS25-30DCM拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。