SMC Corporation CRB2BW30-90SEZ
- 收藏
- 对比
CRB2BW30-90SEZ
2300-CRB2BW30-90SEZ
无类别的
--
大陆
立即发货

ROTARY ACTUATOR, VANE TYPE, CRB SERIES / SMC Corporation CRB2BW30-90SEZ
1最小包装量--
CRB2BW30-90SEZ详情
SMC Corporation CRB2BW30-90SEZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Type of control element
Toggle
Rated permanent current Iu
160
Overload release current setting
63 - 160
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Adjustment range undelayed short-circuit release
240 - 2400
CRB2BW30-90SEZ拓展信息







哦! 它是空的。