SMC Corporation CRB8040-220
- 收藏
- 对比
CRB8040-220
2300-CRB8040-220
无类别的
--
大陆
立即发货

CRB8040-220 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
添加到询价列表
CRB8040-220详情
SMC Corporation CRB8040-220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
CRB8040-220拓展信息







哦! 它是空的。