SMC Corporation CS1DN160-KRD0714-1
- 收藏
- 对比
CS1DN160-KRD0714-1
2300-CS1DN160-KRD0714-1
控制器 - 机械安全
--
大陆
立即发货

CYL, AIR, NON-LUBE, KOREA SPL
1最小包装量--
CS1DN160-KRD0714-1详情
SMC Corporation CS1DN160-KRD0714-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.000705 oz
Case Code - mm
3216
Case Code - in
1206
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CS1DN160-KRD0714-1拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。