SMC Corporation CS5553.B3-998806
- 收藏
- 对比
CS5553.B3-998806
2300-CS5553.B3-998806
无类别的
--
大陆
立即发货

CS5553.B3-998806 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CS5553.B3-998806详情
SMC Corporation CS5553.B3-998806重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2.3
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
24
Conductor category
Class 5 = flexible
CS5553.B3-998806拓展信息







哦! 它是空的。