SMC Corporation CSSP-XWDN64-6302 1.0.8
- 收藏
- 对比
CSSP-XWDN64-6302 1.0.8
2300-CSSP-XWDN64-6302 1.0.8
无类别的
--
大陆
立即发货

CSSP-XWDN64-6302 1.0.8 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CSSP-XWDN64-6302 1.0.8详情
SMC Corporation CSSP-XWDN64-6302 1.0.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
CSSP-XWDN64-6302 1.0.8拓展信息







哦! 它是空的。