SMC Corporation CU16-5T
- 收藏
- 对比
CU16-5T
2300-CU16-5T
控制器 - 机械安全
--
大陆
立即发货

CYLINDER, FREE MOUNT, AIR, CU SERIES / SMC Corporation CU16-5T
1最小包装量--
CU16-5T详情
SMC Corporation CU16-5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Cable with connector
Max. output current
50
Material housing
Plastic
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Ambient temperature
0 - 50
CU16-5T拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。