SMC Corporation CXSL10-30-Y7PL
- 收藏
- 对比
CXSL10-30-Y7PL
2300-CXSL10-30-Y7PL
配件
--
大陆
立即发货

GUIDED CYLINDER, AIR, CXS SERIES / SMC Corporation CXSL10-30-Y7PL
1最小包装量--
CXSL10-30-Y7PL详情
SMC Corporation CXSL10-30-Y7PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
III
Packaging type
Carton (box)
Pollution degree
2
Rated current In
12
Rated surge voltage
6
Type of electric connection
焊接连接
Type of fastening
Solder
CXSL10-30-Y7PL拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。