SMC Corporation CXSL25TN-100A
- 收藏
- 对比
CXSL25TN-100A
2300-CXSL25TN-100A
无类别的
--
大陆
立即发货

Cylinder, 25mm Bore, 100mm Stroke, Double Acting, CXS Series / SMC Corporation CXSL25TN-100A
1最小包装量--
CXSL25TN-100A详情
SMC Corporation CXSL25TN-100A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of control element
Toggle
Material front ring
Metal
Degree of protection (NEMA)
4X
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Colour front ring
Grey
CXSL25TN-100A拓展信息







哦! 它是空的。