SMC Corporation CY3R15-450
- 收藏
- 对比
CY3R15-450
2300-CY3R15-450
无类别的
--
大陆
立即发货

CYLINDER, RODLESS, MAGNETICALLY COUPLED, CY3 SERIES / SMC Corporation CY3R15-450
1最小包装量--
CY3R15-450详情
SMC Corporation CY3R15-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of fastening
Mounting with screw
Transparent
无
Surface protection
Untreated
Nominal voltage
250
Nominal current
16
Model
Other
Material quality
Thermoplastic
频率
50 - 60
CY3R15-450拓展信息







哦! 它是空的。