SMC Corporation D5100
- 收藏
- 对比
D5100
2300-D5100
配件
--
大陆
立即发货

Double Clevis Kit, for C95/C96100 series / SMC Corporation D5100
1最小包装量--
D5100详情
SMC Corporation D5100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66/IP67
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Suitable for safety functions
无
Type of control element
Plunger
Type of electric connection
Connector M12
D5100拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。