注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥218.80865
10
¥206.423253
100
¥194.738923
500
¥183.715961
1000
¥173.316944
SMC Corporation D-A54
- 收藏
- 对比
D-A54
2300-D-A54
配件
--
大陆
立即发货

Sensor, reed switch, tie rod mount, grommet connection, for NCA1 cylinde
--最小包装量--
¥
总价: ¥
D-A54详情
SMC Corporation D-A54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-10°C
LED Indicator
有
Manufacturer Series
D-A5
类型
Reed
电源电压
200V ac
知识产权评级
IP67
D-A54拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation






哦! 它是空的。