SMC Corporation D-A80CL
- 收藏
- 对比
D-A80CL
2300-D-A80CL
无类别的
--
大陆
立即发货

DA-80C Series reed Switch, Fly Lead, Rail Mounted / SMC Corporation D-A80CL
1最小包装量--
D-A80CL详情
SMC Corporation D-A80CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Rail
RoHS
Compliant
Manufacturer Series
DA-80C
Mounting
DIN Rail
Manufacturer
PILZ
Approvals
CCC, cUL, TUV, UL
Manufacturer Part Number
750108
终端
Screw
类型
PNOZ S8
电源电压
24 VDC
端子样式
Plug-In
标准
EN60204-1, EN954-1, VDE0113-1
D-A80CL拓展信息







哦! 它是空的。