SMC Corporation D-H7BSDPC
- 收藏
- 对比
D-H7BSDPC
2300-D-H7BSDPC
配件
--
大陆
立即发货

AUTO-SWITCH, Inline Solid 2 Wire Band, D- Series / SMC Corporation D-H7BSDPC
1最小包装量--
D-H7BSDPC详情
SMC Corporation D-H7BSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
7
辐射硬化
无
D-H7BSDPC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。