SMC Corporation DM6S-04N-C1
- 收藏
- 对比
DM6S-04N-C1
2300-DM6S-04N-C1
无类别的
--
大陆
立即发货

Multi-Connector, socket side only, for six 4mm nylon tubes,cover / SMC Corporation DM6S-04N-C1
1最小包装量--
DM6S-04N-C1详情
SMC Corporation DM6S-04N-C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Connectable conductor cross section multi-wired
1 - 35
Connectable conductor cross section solid-core
1 - 35
Degree of protection (IP)
IP20
Overvoltage category
2
Pollution degree
3
Voltage type
AC
DM6S-04N-C1拓展信息







哦! 它是空的。