SMC Corporation DMK12-23-P05
- 收藏
- 对比
DMK12-23-P05
2300-DMK12-23-P05
控制器 - 机械安全
--
大陆
立即发货

MULTI-CONNECTOR W/ONE TCH FTG
1最小包装量--
DMK12-23-P05详情
SMC Corporation DMK12-23-P05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
DMK12-23-P05拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。