SMC Corporation EVS7-10-FG-S-3CV
- 收藏
- 对比
EVS7-10-FG-S-3CV
2300-EVS7-10-FG-S-3CV
控制器 - 机械安全
--
大陆
立即发货

VALVE, SOL, VS7 SERIES / SMC Corporation EVS7-10-FG-S-3CV
1最小包装量--
EVS7-10-FG-S-3CV详情
SMC Corporation EVS7-10-FG-S-3CV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Type of control element
Long turning handle
Rated permanent current Iu
250
Degree of protection (IP), front side
IP40
Cable entry
Side
EVS7-10-FG-S-3CV拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。