SMC Corporation G151EVN01.0
- 收藏
- 对比
G151EVN01.0
2300-G151EVN01.0
无类别的
--
大陆
立即发货

G151EVN01.0 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
G151EVN01.0详情
SMC Corporation G151EVN01.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-170 - 1000
Material core insulation
Other
Outer diameter approx.
6.2
Nominal cross section conductor
6
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
G151EVN01.0拓展信息







哦! 它是空的。