SMC Corporation G16-030
- 收藏
- 对比
G16-030
2300-G16-030
无类别的
--
大陆
立即发货

G16-030 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
G16-030详情
SMC Corporation G16-030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
15.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
155
Min. permitted bending radius, stationary application/permanent installation
78
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G16-030拓展信息







哦! 它是空的。