SMC Corporation G3601B11U
- 收藏
- 对比
G3601B11U
2300-G3601B11U
无类别的
--
大陆
立即发货

G3601B11U datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
G3601B11U详情
SMC Corporation G3601B11U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
23.2
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
Package Description
,
Manufacturer Part Number
G3601B11U
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.78
达到SVHC
compliant
G3601B11U拓展信息







哦! 它是空的。