SMC Corporation G364T0095024
- 收藏
- 对比
G364T0095024
2300-G364T0095024
无类别的
--
大陆
立即发货

G364T0095024 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
G364T0095024详情
SMC Corporation G364T0095024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
344
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
With protective conductor
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
12.5
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
128
Min. permitted bending radius, stationary application/permanent installation
64
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
G364T0095024拓展信息







哦! 它是空的。