SMC Corporation G46E-4-02M-C
- 收藏
- 对比
G46E-4-02M-C
2300-G46E-4-02M-C
无类别的
--
大陆
立即发货

GAUGE, PRESSURE, 42M DIA, RC1/4, COLOR ZONE LIMIT INDICATOR / SMC Corporation G46E-4-02M-C
1最小包装量--
G46E-4-02M-C详情
SMC Corporation G46E-4-02M-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Gold
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
74
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
有
系列
BC95
技术
NB-IoT
注意
-
G46E-4-02M-C拓展信息







哦! 它是空的。