SMC Corporation GF032-356-E2000
- 收藏
- 对比
GF032-356-E2000
2300-GF032-356-E2000
无类别的
--
大陆
立即发货

GF032-356-E2000 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
GF032-356-E2000详情
SMC Corporation GF032-356-E2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
15.3
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
70
Screen over stranding
None
Nominal voltage U0
100
Low smoke (according to EN 61034-2)
无
Nominal voltage U
100
Conductor category
Class E = very flexible
GF032-356-E2000拓展信息







哦! 它是空的。